Capital Lighting, Inc. 60-1144 Semi-Flush Mts.-Bowl Style 754790

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gold Coast Product Name: Three Light Flush Mount UPC: 045923611445 Category: Flush Mounts Glass: Amethyst Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gold Coast Product Name: Three Light Flush Mount UPC: 045923611445 Category: Flush Mounts Glass: Amethyst Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1144 Semi-Flush Mts.-Bowl Style - 754790 - Capital Lighting, Inc.
Columbus, OH, USA
60-1144 Semi-Flush Mts.-Bowl Style
754790
60-1144 Semi-Flush Mts.-Bowl Style 754790
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gold Coast Product Name: Three Light Flush Mount UPC: 045923611445 Category: Flush Mounts Glass: Amethyst Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gold Coast
Product Name: Three Light Flush Mount
UPC: 045923611445
Category: Flush Mounts
Glass: Amethyst
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754790
Product Name 60-1144 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details