Capital Lighting, Inc. 60-469 Bathroom Fixtures-Four Lights 754785

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 8 Bulb Type: GX24q-1 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923604690 Category: Vanity Glass: Sculptured Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 8 Bulb Type: GX24q-1 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923604690 Category: Vanity Glass: Sculptured Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-469 Bathroom Fixtures-Four Lights - 754785 - Capital Lighting, Inc.
Columbus, OH, USA
60-469 Bathroom Fixtures-Four Lights
754785
60-469 Bathroom Fixtures-Four Lights 754785
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 8 Bulb Type: GX24q-1 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923604690 Category: Vanity Glass: Sculptured Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.50
Extension: 8
Bulb
Type: GX24q-1
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923604690
Category: Vanity
Glass: Sculptured Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754785
Product Name 60-469 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details