Capital Lighting, Inc. 60-465 Pendants-Bowl Style 754783

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.75 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 045923604652 Category: Pendants Glass: Sculptured Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.75 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 045923604652 Category: Pendants Glass: Sculptured Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-465 Pendants-Bowl Style - 754783 - Capital Lighting, Inc.
Columbus, OH, USA
60-465 Pendants-Bowl Style
754783
60-465 Pendants-Bowl Style 754783
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.75 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 045923604652 Category: Pendants Glass: Sculptured Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 20.75
Bulb
Type: T4
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Product Name: Two Light Pendant
UPC: 045923604652
Category: Pendants
Glass: Sculptured Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754783
Product Name 60-465 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details