Capital Lighting, Inc. 60-467 Bathroom Fixtures-Two Lights 754780

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Extension: 8 Bulb Type: GX24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923604676 Category: Vanity Glass: Sculptured Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Extension: 8 Bulb Type: GX24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923604676 Category: Vanity Glass: Sculptured Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-467 Bathroom Fixtures-Two Lights - 754780 - Capital Lighting, Inc.
Columbus, OH, USA
60-467 Bathroom Fixtures-Two Lights
754780
60-467 Bathroom Fixtures-Two Lights 754780
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Extension: 8 Bulb Type: GX24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923604676 Category: Vanity Glass: Sculptured Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.50
Extension: 8
Bulb
Type: GX24q-1
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923604676
Category: Vanity
Glass: Sculptured Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754780
Product Name 60-467 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details