Capital Lighting, Inc. 60-1158 Semi-Flush Mts.-Bowl Style 754778

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Garnet Bronze Product Name: Two Light Flush Mount UPC: 045923611582 Category: Flush Mounts Glass: Marbleized Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Garnet Bronze Product Name: Two Light Flush Mount UPC: 045923611582 Category: Flush Mounts Glass: Marbleized Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1158 Semi-Flush Mts.-Bowl Style - 754778 - Capital Lighting, Inc.
Columbus, OH, USA
60-1158 Semi-Flush Mts.-Bowl Style
754778
60-1158 Semi-Flush Mts.-Bowl Style 754778
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Garnet Bronze Product Name: Two Light Flush Mount UPC: 045923611582 Category: Flush Mounts Glass: Marbleized Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Garnet Bronze
Product Name: Two Light Flush Mount
UPC: 045923611582
Category: Flush Mounts
Glass: Marbleized
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754778
Product Name 60-1158 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details