Capital Lighting, Inc. 60-1152 Sconces-Triple Candle 754776

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 43.50 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Coast Product Name: Three Light Sconce UPC: 045923611520 Category: Sconces Glass: Striped Fabric Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 43.50 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Coast Product Name: Three Light Sconce UPC: 045923611520 Category: Sconces Glass: Striped Fabric Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1152 Sconces-Triple Candle - 754776 - Capital Lighting, Inc.
Columbus, OH, USA
60-1152 Sconces-Triple Candle
754776
60-1152 Sconces-Triple Candle 754776
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 43.50 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Coast Product Name: Three Light Sconce UPC: 045923611520 Category: Sconces Glass: Striped Fabric Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 43.50
Extension: 8.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold Coast
Product Name: Three Light Sconce
UPC: 045923611520
Category: Sconces
Glass: Striped Fabric
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754776
Product Name 60-1152 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details