Capital Lighting, Inc. 60-1157 Mini Pendants-Rod 754775

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 51.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Garnet Bronze Product Name: One Light Mini Pendant UPC: 045923611575 Category: Mini Pendants Glass: Marbleized Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 51.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Garnet Bronze Product Name: One Light Mini Pendant UPC: 045923611575 Category: Mini Pendants Glass: Marbleized Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1157 Mini Pendants-Rod - 754775 - Capital Lighting, Inc.
Columbus, OH, USA
60-1157 Mini Pendants-Rod
754775
60-1157 Mini Pendants-Rod 754775
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 51.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Garnet Bronze Product Name: One Light Mini Pendant UPC: 045923611575 Category: Mini Pendants Glass: Marbleized Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 51.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Garnet Bronze
Product Name: One Light Mini Pendant
UPC: 045923611575
Category: Mini Pendants
Glass: Marbleized
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754775
Product Name 60-1157 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details