Capital Lighting, Inc. 60-1153 Pendants-Bowl Style 754773

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Coast Product Name: Three Light Pendant UPC: 045923611537 Category: Pendants Glass: Amethyst Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Coast Product Name: Three Light Pendant UPC: 045923611537 Category: Pendants Glass: Amethyst Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1153 Pendants-Bowl Style - 754773 - Capital Lighting, Inc.
Columbus, OH, USA
60-1153 Pendants-Bowl Style
754773
60-1153 Pendants-Bowl Style 754773
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Coast Product Name: Three Light Pendant UPC: 045923611537 Category: Pendants Glass: Amethyst Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gold Coast
Product Name: Three Light Pendant
UPC: 045923611537
Category: Pendants
Glass: Amethyst
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754773
Product Name 60-1153 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details