Capital Lighting, Inc. 60-1171 Mid. Chandeliers-Candle 754769

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Sonoma Bronze Product Name: 12 Light Chandelier UPC: 045923611711 Category: Chandeliers Glass: Golden Husk Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Sonoma Bronze Product Name: 12 Light Chandelier UPC: 045923611711 Category: Chandeliers Glass: Golden Husk Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1171 Mid. Chandeliers-Candle - 754769 - Capital Lighting, Inc.
Columbus, OH, USA
60-1171 Mid. Chandeliers-Candle
754769
60-1171 Mid. Chandeliers-Candle 754769
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Sonoma Bronze Product Name: 12 Light Chandelier UPC: 045923611711 Category: Chandeliers Glass: Golden Husk Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Sonoma Bronze
Product Name: 12 Light Chandelier
UPC: 045923611711
Category: Chandeliers
Glass: Golden Husk
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754769
Product Name 60-1171 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details