Capital Lighting, Inc. 60-1172 Pendants-Bowl Style 754767

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Pendant UPC: 045923611728 Category: Pendants Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Pendant UPC: 045923611728 Category: Pendants Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1172 Pendants-Bowl Style - 754767 - Capital Lighting, Inc.
Columbus, OH, USA
60-1172 Pendants-Bowl Style
754767
60-1172 Pendants-Bowl Style 754767
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Pendant UPC: 045923611728 Category: Pendants Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sonoma Bronze
Product Name: Three Light Pendant
UPC: 045923611728
Category: Pendants
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754767
Product Name 60-1172 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details