Capital Lighting, Inc. 60-1179 Mini Pendants-Rod 754765

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sonoma Bronze Product Name: One Light Mini Pendant UPC: 045923611797 Category: Mini Pendants Glass: Champagne Linen Washed Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sonoma Bronze Product Name: One Light Mini Pendant UPC: 045923611797 Category: Mini Pendants Glass: Champagne Linen Washed Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1179 Mini Pendants-Rod - 754765 - Capital Lighting, Inc.
Columbus, OH, USA
60-1179 Mini Pendants-Rod
754765
60-1179 Mini Pendants-Rod 754765
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sonoma Bronze Product Name: One Light Mini Pendant UPC: 045923611797 Category: Mini Pendants Glass: Champagne Linen Washed Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 54.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sonoma Bronze
Product Name: One Light Mini Pendant
UPC: 045923611797
Category: Mini Pendants
Glass: Champagne Linen Washed
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754765
Product Name 60-1179 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details