Capital Lighting, Inc. 60-1175 Sconces-Single Glass 754763

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sonoma Bronze Product Name: One Light Vanity UPC: 045923611759 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sonoma Bronze Product Name: One Light Vanity UPC: 045923611759 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1175 Sconces-Single Glass - 754763 - Capital Lighting, Inc.
Columbus, OH, USA
60-1175 Sconces-Single Glass
754763
60-1175 Sconces-Single Glass 754763
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sonoma Bronze Product Name: One Light Vanity UPC: 045923611759 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 9.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sonoma Bronze
Product Name: One Light Vanity
UPC: 045923611759
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754763
Product Name 60-1175 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details