Capital Lighting, Inc. 60-1176 Bathroom Fixtures-Two Lights 754761

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sonoma Bronze Product Name: Two Light Vanity UPC: 045923611766 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sonoma Bronze Product Name: Two Light Vanity UPC: 045923611766 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1176 Bathroom Fixtures-Two Lights - 754761 - Capital Lighting, Inc.
Columbus, OH, USA
60-1176 Bathroom Fixtures-Two Lights
754761
60-1176 Bathroom Fixtures-Two Lights 754761
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sonoma Bronze Product Name: Two Light Vanity UPC: 045923611766 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sonoma Bronze
Product Name: Two Light Vanity
UPC: 045923611766
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754761
Product Name 60-1176 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details