Capital Lighting, Inc. 60-412 Flush Mounts-Bowl Style 754759

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: T3 Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount UPC: 045923604126 Category: Flush Mounts Glass: Alabaster Mushroom Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: T3 Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount UPC: 045923604126 Category: Flush Mounts Glass: Alabaster Mushroom Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-412 Flush Mounts-Bowl Style - 754759 - Capital Lighting, Inc.
Columbus, OH, USA
60-412 Flush Mounts-Bowl Style
754759
60-412 Flush Mounts-Bowl Style 754759
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: T3 Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount UPC: 045923604126 Category: Flush Mounts Glass: Alabaster Mushroom Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: T3
Qty: 2
Wattage: 18
Finish: White
Product Name: Two Light Flush Mount
UPC: 045923604126
Category: Flush Mounts
Glass: Alabaster Mushroom
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754759
Product Name 60-412 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details