Capital Lighting, Inc. 60-433 Flush Mounts-Bowl Style 754755

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Flush Mount UPC: 045923604331 Category: Flush Mounts Glass: White Ball Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Flush Mount UPC: 045923604331 Category: Flush Mounts Glass: White Ball Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-433 Flush Mounts-Bowl Style - 754755 - Capital Lighting, Inc.
Columbus, OH, USA
60-433 Flush Mounts-Bowl Style
754755
60-433 Flush Mounts-Bowl Style 754755
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Flush Mount UPC: 045923604331 Category: Flush Mounts Glass: White Ball Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.25
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: Old Bronze
Product Name: One Light Flush Mount
UPC: 045923604331
Category: Flush Mounts
Glass: White Ball
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754755
Product Name 60-433 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details