Capital Lighting, Inc. 60-432 Flush Mounts-Bowl Style 754752

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923604324 Category: Flush Mounts Glass: White Ball Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923604324 Category: Flush Mounts Glass: White Ball Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-432 Flush Mounts-Bowl Style - 754752 - Capital Lighting, Inc.
Columbus, OH, USA
60-432 Flush Mounts-Bowl Style
754752
60-432 Flush Mounts-Bowl Style 754752
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923604324 Category: Flush Mounts Glass: White Ball Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.25
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Flush Mount
UPC: 045923604324
Category: Flush Mounts
Glass: White Ball
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754752
Product Name 60-432 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details