Capital Lighting, Inc. 60-1169 Mid. Chandeliers-Candle 754748

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 17.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Sonoma Bronze Product Name: Eight Light Chandelier UPC: 045923611698 Category: Chandeliers Glass: Golden Husk Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 17.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Sonoma Bronze Product Name: Eight Light Chandelier UPC: 045923611698 Category: Chandeliers Glass: Golden Husk Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1169 Mid. Chandeliers-Candle - 754748 - Capital Lighting, Inc.
Columbus, OH, USA
60-1169 Mid. Chandeliers-Candle
754748
60-1169 Mid. Chandeliers-Candle 754748
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 17.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Sonoma Bronze Product Name: Eight Light Chandelier UPC: 045923611698 Category: Chandeliers Glass: Golden Husk Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Sonoma Bronze
Product Name: Eight Light Chandelier
UPC: 045923611698
Category: Chandeliers
Glass: Golden Husk
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754748
Product Name 60-1169 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details