Capital Lighting, Inc. 60-1161 Sconces-Single Glass 754747

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Garnet Bronze Product Name: One Light Vanity UPC: 045923611612 Category: Vanity Glass: Marbleized Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Garnet Bronze Product Name: One Light Vanity UPC: 045923611612 Category: Vanity Glass: Marbleized Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1161 Sconces-Single Glass - 754747 - Capital Lighting, Inc.
Columbus, OH, USA
60-1161 Sconces-Single Glass
754747
60-1161 Sconces-Single Glass 754747
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Garnet Bronze Product Name: One Light Vanity UPC: 045923611612 Category: Vanity Glass: Marbleized Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Garnet Bronze
Product Name: One Light Vanity
UPC: 045923611612
Category: Vanity
Glass: Marbleized
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754747
Product Name 60-1161 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details