Capital Lighting, Inc. 60-1168 Mid. Chandeliers-Candle 754745

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 15.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sonoma Bronze Product Name: Six Light Chandelier UPC: 045923611681 Category: Chandeliers Glass: Golden Husk Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 15.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sonoma Bronze Product Name: Six Light Chandelier UPC: 045923611681 Category: Chandeliers Glass: Golden Husk Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1168 Mid. Chandeliers-Candle - 754745 - Capital Lighting, Inc.
Columbus, OH, USA
60-1168 Mid. Chandeliers-Candle
754745
60-1168 Mid. Chandeliers-Candle 754745
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 15.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sonoma Bronze Product Name: Six Light Chandelier UPC: 045923611681 Category: Chandeliers Glass: Golden Husk Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Sonoma Bronze
Product Name: Six Light Chandelier
UPC: 045923611681
Category: Chandeliers
Glass: Golden Husk
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754745
Product Name 60-1168 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details