Capital Lighting, Inc. 60-1162 Bathroom Fixtures-Two Lights 754744

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Garnet Bronze Product Name: Two Light Vanity UPC: 045923611629 Category: Vanity Glass: Marbleized Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Garnet Bronze Product Name: Two Light Vanity UPC: 045923611629 Category: Vanity Glass: Marbleized Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1162 Bathroom Fixtures-Two Lights - 754744 - Capital Lighting, Inc.
Columbus, OH, USA
60-1162 Bathroom Fixtures-Two Lights
754744
60-1162 Bathroom Fixtures-Two Lights 754744
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.50 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Garnet Bronze Product Name: Two Light Vanity UPC: 045923611629 Category: Vanity Glass: Marbleized Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 14.50
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Garnet Bronze
Product Name: Two Light Vanity
UPC: 045923611629
Category: Vanity
Glass: Marbleized
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754744
Product Name 60-1162 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details