Capital Lighting, Inc. 60-1164 Bathroom Fixtures-Four Lights 754743

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Garnet Bronze Product Name: Four Light Vanity UPC: 045923611643 Category: Vanity Glass: Marbleized Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Garnet Bronze Product Name: Four Light Vanity UPC: 045923611643 Category: Vanity Glass: Marbleized Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1164 Bathroom Fixtures-Four Lights - 754743 - Capital Lighting, Inc.
Columbus, OH, USA
60-1164 Bathroom Fixtures-Four Lights
754743
60-1164 Bathroom Fixtures-Four Lights 754743
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Garnet Bronze Product Name: Four Light Vanity UPC: 045923611643 Category: Vanity Glass: Marbleized Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 13.50
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Garnet Bronze
Product Name: Four Light Vanity
UPC: 045923611643
Category: Vanity
Glass: Marbleized
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754743
Product Name 60-1164 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details