Capital Lighting, Inc. 60-1253 Mid. Chandeliers-Glass Down 754737

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier UPC: 045923612534 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier UPC: 045923612534 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1253 Mid. Chandeliers-Glass Down - 754737 - Capital Lighting, Inc.
Columbus, OH, USA
60-1253 Mid. Chandeliers-Glass Down
754737
60-1253 Mid. Chandeliers-Glass Down 754737
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier UPC: 045923612534 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 17.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Mahogany Bronze
Product Name: Five Light Chandelier
UPC: 045923612534
Category: Chandeliers
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754737
Product Name 60-1253 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details