Capital Lighting, Inc. 60-1254 Mid. Chandeliers-Glass Down 754734

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mahogany Bronze Product Name: Three Light Chandelier UPC: 045923612541 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mahogany Bronze Product Name: Three Light Chandelier UPC: 045923612541 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1254 Mid. Chandeliers-Glass Down - 754734 - Capital Lighting, Inc.
Columbus, OH, USA
60-1254 Mid. Chandeliers-Glass Down
754734
60-1254 Mid. Chandeliers-Glass Down 754734
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mahogany Bronze Product Name: Three Light Chandelier UPC: 045923612541 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mahogany Bronze
Product Name: Three Light Chandelier
UPC: 045923612541
Category: Chandeliers
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754734
Product Name 60-1254 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details