Capital Lighting, Inc. 60-226 Semi-Flush Mts.-Bowl Style 754727

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Semi-Flush UPC: 045923602269 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Semi-Flush UPC: 045923602269 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-226 Semi-Flush Mts.-Bowl Style - 754727 - Capital Lighting, Inc.
Columbus, OH, USA
60-226 Semi-Flush Mts.-Bowl Style
754727
60-226 Semi-Flush Mts.-Bowl Style 754727
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Semi-Flush UPC: 045923602269 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured White
Product Name: Three Light Semi-Flush
UPC: 045923602269
Category: Semi-Flush
Glass: Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754727
Product Name 60-226 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details