Capital Lighting, Inc. 60-379 Mid. Chandeliers-Glass Up 754724

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Textured Flat Black Product Name: Nine Light Chandelier UPC: 045923603792 Category: Chandeliers Glass: Alabaster Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Textured Flat Black Product Name: Nine Light Chandelier UPC: 045923603792 Category: Chandeliers Glass: Alabaster Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-379 Mid. Chandeliers-Glass Up - 754724 - Capital Lighting, Inc.
Columbus, OH, USA
60-379 Mid. Chandeliers-Glass Up
754724
60-379 Mid. Chandeliers-Glass Up 754724
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Textured Flat Black Product Name: Nine Light Chandelier UPC: 045923603792 Category: Chandeliers Glass: Alabaster Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Textured Flat Black
Product Name: Nine Light Chandelier
UPC: 045923603792
Category: Chandeliers
Glass: Alabaster
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754724
Product Name 60-379 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details