Capital Lighting, Inc. 60-405 Flush Mounts-Bowl Style 754723

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: T2 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604058 Category: Flush Mounts Glass: White Mushroom Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: T2 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604058 Category: Flush Mounts Glass: White Mushroom Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-405 Flush Mounts-Bowl Style - 754723 - Capital Lighting, Inc.
Columbus, OH, USA
60-405 Flush Mounts-Bowl Style
754723
60-405 Flush Mounts-Bowl Style 754723
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: T2 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604058 Category: Flush Mounts Glass: White Mushroom Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: T2
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 045923604058
Category: Flush Mounts
Glass: White Mushroom
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754723
Product Name 60-405 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details