Capital Lighting, Inc. 60-1273 Bathroom Fixtures-Four Lights 754718

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923612732 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923612732 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1273 Bathroom Fixtures-Four Lights - 754718 - Capital Lighting, Inc.
Columbus, OH, USA
60-1273 Bathroom Fixtures-Four Lights
754718
60-1273 Bathroom Fixtures-Four Lights 754718
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923612732 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mahogany Bronze
Product Name: Four Light Vanity
UPC: 045923612732
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754718
Product Name 60-1273 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details