Capital Lighting, Inc. 60-1265 Bathroom Fixtures-Three Lights 754714

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Vanity UPC: 045923612657 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Vanity UPC: 045923612657 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1265 Bathroom Fixtures-Three Lights - 754714 - Capital Lighting, Inc.
Columbus, OH, USA
60-1265 Bathroom Fixtures-Three Lights
754714
60-1265 Bathroom Fixtures-Three Lights 754714
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Vanity UPC: 045923612657 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze
Product Name: Three Light Vanity
UPC: 045923612657
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754714
Product Name 60-1265 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details