Capital Lighting, Inc. 60-1267 Bathroom Fixtures-Five+Lights 754713

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mahogany Bronze Product Name: Five Light Vanity UPC: 045923612671 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mahogany Bronze Product Name: Five Light Vanity UPC: 045923612671 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1267 Bathroom Fixtures-Five+Lights - 754713 - Capital Lighting, Inc.
Columbus, OH, USA
60-1267 Bathroom Fixtures-Five+Lights
754713
60-1267 Bathroom Fixtures-Five+Lights 754713
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mahogany Bronze Product Name: Five Light Vanity UPC: 045923612671 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Mahogany Bronze
Product Name: Five Light Vanity
UPC: 045923612671
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754713
Product Name 60-1267 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details