Capital Lighting, Inc. 60-1268 Bathroom Fixtures-Five+Lights 754711

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Mahogany Bronze Product Name: Seven Light Vanity UPC: 045923612688 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Mahogany Bronze Product Name: Seven Light Vanity UPC: 045923612688 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1268 Bathroom Fixtures-Five+Lights - 754711 - Capital Lighting, Inc.
Columbus, OH, USA
60-1268 Bathroom Fixtures-Five+Lights
754711
60-1268 Bathroom Fixtures-Five+Lights 754711
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Mahogany Bronze Product Name: Seven Light Vanity UPC: 045923612688 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Mahogany Bronze
Product Name: Seven Light Vanity
UPC: 045923612688
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754711
Product Name 60-1268 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details