Capital Lighting, Inc. 60-1275 Mid. Chandeliers-Glass Up 754707

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mahogany Bronze Product Name: Nine Light Chandelier UPC: 045923612756 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mahogany Bronze Product Name: Nine Light Chandelier UPC: 045923612756 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1275 Mid. Chandeliers-Glass Up - 754707 - Capital Lighting, Inc.
Columbus, OH, USA
60-1275 Mid. Chandeliers-Glass Up
754707
60-1275 Mid. Chandeliers-Glass Up 754707
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mahogany Bronze Product Name: Nine Light Chandelier UPC: 045923612756 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 18.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Mahogany Bronze
Product Name: Nine Light Chandelier
UPC: 045923612756
Category: Chandeliers
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754707
Product Name 60-1275 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details