Capital Lighting, Inc. 60-1277 Mini Pendants-Rod 754706

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Mini Pendant UPC: 045923612770 Category: Mini Pendants Glass: Champagne Linen Washed Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Mini Pendant UPC: 045923612770 Category: Mini Pendants Glass: Champagne Linen Washed Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1277 Mini Pendants-Rod - 754706 - Capital Lighting, Inc.
Columbus, OH, USA
60-1277 Mini Pendants-Rod
754706
60-1277 Mini Pendants-Rod 754706
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Mini Pendant UPC: 045923612770 Category: Mini Pendants Glass: Champagne Linen Washed Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mahogany Bronze
Product Name: One Light Mini Pendant
UPC: 045923612770
Category: Mini Pendants
Glass: Champagne Linen Washed
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754706
Product Name 60-1277 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details