Capital Lighting, Inc. 60-1282 Flush Mounts-Bowl Style 754702

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923612824 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923612824 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1282 Flush Mounts-Bowl Style - 754702 - Capital Lighting, Inc.
Columbus, OH, USA
60-1282 Flush Mounts-Bowl Style
754702
60-1282 Flush Mounts-Bowl Style 754702
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923612824 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Flush Mount
UPC: 045923612824
Category: Flush Mounts
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754702
Product Name 60-1282 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details