Capital Lighting, Inc. 60-1279 Flush Mounts-Bowl Style 754701

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Ceiling Mount UPC: 045923612794 Category: Ceiling Mounts Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Ceiling Mount UPC: 045923612794 Category: Ceiling Mounts Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1279 Flush Mounts-Bowl Style - 754701 - Capital Lighting, Inc.
Columbus, OH, USA
60-1279 Flush Mounts-Bowl Style
754701
60-1279 Flush Mounts-Bowl Style 754701
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Ceiling Mount UPC: 045923612794 Category: Ceiling Mounts Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mahogany Bronze
Product Name: One Light Ceiling Mount
UPC: 045923612794
Category: Ceiling Mounts
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754701
Product Name 60-1279 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details