Capital Lighting, Inc. 60-927 Flush Mounts-Bowl Style 754698

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Old Bronze Product Name: Three Light Ceiling Mount UPC: 045923609275 Category: Ceiling Mounts Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Old Bronze Product Name: Three Light Ceiling Mount UPC: 045923609275 Category: Ceiling Mounts Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-927 Flush Mounts-Bowl Style - 754698 - Capital Lighting, Inc.
Columbus, OH, USA
60-927 Flush Mounts-Bowl Style
754698
60-927 Flush Mounts-Bowl Style 754698
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Old Bronze Product Name: Three Light Ceiling Mount UPC: 045923609275 Category: Ceiling Mounts Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 4.50
Bulb
Type: T8
Qty: 3
Wattage: 32
Finish: Old Bronze
Product Name: Three Light Ceiling Mount
UPC: 045923609275
Category: Ceiling Mounts
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754698
Product Name 60-927 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details