Capital Lighting, Inc. 60-924 Flush Mounts-Bowl Style 754692

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923609244 Category: Flush Mounts Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923609244 Category: Flush Mounts Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-924 Flush Mounts-Bowl Style - 754692 - Capital Lighting, Inc.
Columbus, OH, USA
60-924 Flush Mounts-Bowl Style
754692
60-924 Flush Mounts-Bowl Style 754692
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923609244 Category: Flush Mounts Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: T4
Qty: 2
Wattage: 18
Finish: Old Bronze
Product Name: Two Light Flush Mount
UPC: 045923609244
Category: Flush Mounts
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754692
Product Name 60-924 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details