Capital Lighting, Inc. 60-940 Sconces-Pocket 754675

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 3 Bulb Type: G24q-2 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Wall Fixture UPC: 045923609404 Category: Wall Fixture Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 3 Bulb Type: G24q-2 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Wall Fixture UPC: 045923609404 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-940 Sconces-Pocket - 754675 - Capital Lighting, Inc.
Columbus, OH, USA
60-940 Sconces-Pocket
754675
60-940 Sconces-Pocket 754675
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 3 Bulb Type: G24q-2 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Wall Fixture UPC: 045923609404 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.50
Extension: 3
Bulb
Type: G24q-2
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Product Name: Two Light Wall Fixture
UPC: 045923609404
Category: Wall Fixture
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754675
Product Name 60-940 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details