Capital Lighting, Inc. 60-933 Sconces-Pocket 754674

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Extension: 4.5 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: BlackSteel Product Name: One Light Wall Fixture UPC: 045923609336 Category: Wall Fixture Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Extension: 4.5 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: BlackSteel Product Name: One Light Wall Fixture UPC: 045923609336 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-933 Sconces-Pocket - 754674 - Capital Lighting, Inc.
Columbus, OH, USA
60-933 Sconces-Pocket
754674
60-933 Sconces-Pocket 754674
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Extension: 4.5 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: BlackSteel Product Name: One Light Wall Fixture UPC: 045923609336 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Extension: 4.5
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: BlackSteel
Product Name: One Light Wall Fixture
UPC: 045923609336
Category: Wall Fixture
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754674
Product Name 60-933 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details