Capital Lighting, Inc. 60-939 Sconces-Pocket 754672

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 4 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Brass Product Name: One Light Wall Fixture UPC: 045923609398 Category: Wall Fixture Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 4 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Brass Product Name: One Light Wall Fixture UPC: 045923609398 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-939 Sconces-Pocket - 754672 - Capital Lighting, Inc.
Columbus, OH, USA
60-939 Sconces-Pocket
754672
60-939 Sconces-Pocket 754672
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 4 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Brass Product Name: One Light Wall Fixture UPC: 045923609398 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Extension: 4
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Brushed Brass
Product Name: One Light Wall Fixture
UPC: 045923609398
Category: Wall Fixture
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754672
Product Name 60-939 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details