Capital Lighting, Inc. 60-947 Sconces-Pocket 754646

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 4 Bulb Type: G24q-2 Qty: 1 Wattage: 18 Finish: Brushed Brass Product Name: One Light Wall Fixture UPC: 045923609473 Category: Wall Fixture Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 4 Bulb Type: G24q-2 Qty: 1 Wattage: 18 Finish: Brushed Brass Product Name: One Light Wall Fixture UPC: 045923609473 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-947 Sconces-Pocket - 754646 - Capital Lighting, Inc.
Columbus, OH, USA
60-947 Sconces-Pocket
754646
60-947 Sconces-Pocket 754646
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 4 Bulb Type: G24q-2 Qty: 1 Wattage: 18 Finish: Brushed Brass Product Name: One Light Wall Fixture UPC: 045923609473 Category: Wall Fixture Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Extension: 4
Bulb
Type: G24q-2
Qty: 1
Wattage: 18
Finish: Brushed Brass
Product Name: One Light Wall Fixture
UPC: 045923609473
Category: Wall Fixture
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754646
Product Name 60-947 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details