Capital Lighting, Inc. 44145-814 Bathroom Fixtures-Two Lights 754593

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Misted Bronze Product Name: Two-Light Acadia Bath Fixture UPC: 785652414589 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Misted Bronze Product Name: Two-Light Acadia Bath Fixture UPC: 785652414589 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44145-814 Bathroom Fixtures-Two Lights - 754593 - Capital Lighting, Inc.
Columbus, OH, USA
44145-814 Bathroom Fixtures-Two Lights
754593
44145-814 Bathroom Fixtures-Two Lights 754593
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Misted Bronze Product Name: Two-Light Acadia Bath Fixture UPC: 785652414589 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.50
Length 10.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Misted Bronze
Product Name: Two-Light Acadia Bath Fixture
UPC: 785652414589
Category: Wall - Bath Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754593
Product Name 44145-814 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details