Capital Lighting, Inc. 44146-814 Bathroom Fixtures-Three Lights 754591

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Misted Bronze Product Name: Three-Light Acadia Bath Fixture UPC: 785652441462 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Misted Bronze Product Name: Three-Light Acadia Bath Fixture UPC: 785652441462 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44146-814 Bathroom Fixtures-Three Lights - 754591 - Capital Lighting, Inc.
Columbus, OH, USA
44146-814 Bathroom Fixtures-Three Lights
754591
44146-814 Bathroom Fixtures-Three Lights 754591
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Misted Bronze Product Name: Three-Light Acadia Bath Fixture UPC: 785652441462 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.50
Length 10.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Misted Bronze
Product Name: Three-Light Acadia Bath Fixture
UPC: 785652441462
Category: Wall - Bath Lighting
Glass: Champagne Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754591
Product Name 44146-814 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details