Capital Lighting, Inc. 44190-07 Bathroom Fixtures-Two Lights 754579

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Iron Product Name: Two-Light Serenity Wall/Bath UPC: 785652441905 Category: Wall - Bath Lighting Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Iron Product Name: Two-Light Serenity Wall/Bath UPC: 785652441905 Category: Wall - Bath Lighting Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44190-07 Bathroom Fixtures-Two Lights - 754579 - Capital Lighting, Inc.
Columbus, OH, USA
44190-07 Bathroom Fixtures-Two Lights
754579
44190-07 Bathroom Fixtures-Two Lights 754579
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Iron Product Name: Two-Light Serenity Wall/Bath UPC: 785652441905 Category: Wall - Bath Lighting Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.50
Length 10.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Iron
Product Name: Two-Light Serenity Wall/Bath
UPC: 785652441905
Category: Wall - Bath Lighting
Glass: Dusted Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754579
Product Name 44190-07 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details