Capital Lighting, Inc. 44191-07 Bathroom Fixtures-Three Lights 754574

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Iron Product Name: Three-Light Serenity Wall/Bath UPC: 785652419171 Category: Wall - Bath Lighting Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Iron Product Name: Three-Light Serenity Wall/Bath UPC: 785652419171 Category: Wall - Bath Lighting Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44191-07 Bathroom Fixtures-Three Lights - 754574 - Capital Lighting, Inc.
Columbus, OH, USA
44191-07 Bathroom Fixtures-Three Lights
754574
44191-07 Bathroom Fixtures-Three Lights 754574
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Iron Product Name: Three-Light Serenity Wall/Bath UPC: 785652419171 Category: Wall - Bath Lighting Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 10.50
Length 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Iron
Product Name: Three-Light Serenity Wall/Bath
UPC: 785652419171
Category: Wall - Bath Lighting
Glass: Dusted Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754574
Product Name 44191-07 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details