Capital Lighting, Inc. 44192-962 Bathroom Fixtures-Four Lights 754571

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four-Light Serenity Wall/Bath UPC: 785652419294 Category: Wall - Bath Lighting Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four-Light Serenity Wall/Bath UPC: 785652419294 Category: Wall - Bath Lighting Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44192-962 Bathroom Fixtures-Four Lights - 754571 - Capital Lighting, Inc.
Columbus, OH, USA
44192-962 Bathroom Fixtures-Four Lights
754571
44192-962 Bathroom Fixtures-Four Lights 754571
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four-Light Serenity Wall/Bath UPC: 785652419294 Category: Wall - Bath Lighting Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 10.50
Length 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four-Light Serenity Wall/Bath
UPC: 785652419294
Category: Wall - Bath Lighting
Glass: Excavated Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754571
Product Name 44192-962 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details