Capital Lighting, Inc. 44361-829 Bathroom Fixtures-Three Lights 754567

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Product Name: Three-Light Rialto Wall/Bath Fixture UPC: 785652361869 Category: Wall - Bath Lighting Glass: Ginger Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Product Name: Three-Light Rialto Wall/Bath Fixture UPC: 785652361869 Category: Wall - Bath Lighting Glass: Ginger Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44361-829 Bathroom Fixtures-Three Lights - 754567 - Capital Lighting, Inc.
Columbus, OH, USA
44361-829 Bathroom Fixtures-Three Lights
754567
44361-829 Bathroom Fixtures-Three Lights 754567
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Product Name: Three-Light Rialto Wall/Bath Fixture UPC: 785652361869 Category: Wall - Bath Lighting Glass: Ginger Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.50
Length 8.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Russet Bronze
Product Name: Three-Light Rialto Wall/Bath Fixture
UPC: 785652361869
Category: Wall - Bath Lighting
Glass: Ginger
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754567
Product Name 44361-829 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details