Capital Lighting, Inc. 44361-965 Bathroom Fixtures-Three Lights 754564

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three-Light Rialto Wall/Bath Fixture UPC: 785652443664 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three-Light Rialto Wall/Bath Fixture UPC: 785652443664 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44361-965 Bathroom Fixtures-Three Lights - 754564 - Capital Lighting, Inc.
Columbus, OH, USA
44361-965 Bathroom Fixtures-Three Lights
754564
44361-965 Bathroom Fixtures-Three Lights 754564
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three-Light Rialto Wall/Bath Fixture UPC: 785652443664 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.50
Length 8.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Three-Light Rialto Wall/Bath Fixture
UPC: 785652443664
Category: Wall - Bath Lighting
Glass: Etched White Alabaster
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754564
Product Name 44361-965 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details