Capital Lighting, Inc. 49216BLE-962 Bathroom Fixtures-Two Lights 754555

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Brushed Nickel Product Name: Two-Light Balmoral UPC: 785652216961 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Brushed Nickel Product Name: Two-Light Balmoral UPC: 785652216961 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49216BLE-962 Bathroom Fixtures-Two Lights - 754555 - Capital Lighting, Inc.
Columbus, OH, USA
49216BLE-962 Bathroom Fixtures-Two Lights
754555
49216BLE-962 Bathroom Fixtures-Two Lights 754555
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Brushed Nickel Product Name: Two-Light Balmoral UPC: 785652216961 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.25
Length 4.25
Bulb
Type: T5
Qty: 2
Wattage: 21
Finish: Brushed Nickel
Product Name: Two-Light Balmoral
UPC: 785652216961
Category: Fluorescent
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754555
Product Name 49216BLE-962 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details