Capital Lighting, Inc. 44332-825 Bathroom Fixtures-Four Lights 754540

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 8.00 Length 8.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Product Name: Four-Light Warwick Wall/Bath Light UPC: 785652443329 Category: Wall - Bath Lighting Glass: Smoky Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:29 1/4`` H:5`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 8.00 Length 8.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Product Name: Four-Light Warwick Wall/Bath Light UPC: 785652443329 Category: Wall - Bath Lighting Glass: Smoky Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:29 1/4`` H:5`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44332-825 Bathroom Fixtures-Four Lights - 754540 - Capital Lighting, Inc.
Columbus, OH, USA
44332-825 Bathroom Fixtures-Four Lights
754540
44332-825 Bathroom Fixtures-Four Lights 754540
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 8.00 Length 8.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Bronze Product Name: Four-Light Warwick Wall/Bath Light UPC: 785652443329 Category: Wall - Bath Lighting Glass: Smoky Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:29 1/4`` H:5`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 8.00
Length 8.00
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Vintage Bronze
Product Name: Four-Light Warwick Wall/Bath Light
UPC: 785652443329
Category: Wall - Bath Lighting
Glass: Smoky Parchment
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:13/16`` W:29 1/4`` H:5``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754540
Product Name 44332-825 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details