Capital Lighting, Inc. 49119BLE-962 Sconces-Pocket 754527

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two-Light UPC: 785652491191 Category: Pendant Lighting Glass: Opal Cased Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two-Light UPC: 785652491191 Category: Pendant Lighting Glass: Opal Cased Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49119BLE-962 Sconces-Pocket - 754527 - Capital Lighting, Inc.
Columbus, OH, USA
49119BLE-962 Sconces-Pocket
754527
49119BLE-962 Sconces-Pocket 754527
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two-Light UPC: 785652491191 Category: Pendant Lighting Glass: Opal Cased Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Length 10.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two-Light
UPC: 785652491191
Category: Pendant Lighting
Glass: Opal Cased Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754527
Product Name 49119BLE-962 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details